Cypress Semiconductor Corp. Memory - Flash - S29GL064N90FFI010 S29GL064N90FFI010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027790-S29GL064N90FF I010 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 90ns Family Name: S29GL064N Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-Fortified BGA (13x11) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): M29W640GH60ZF3F; M29W640GT70ZF3F; M29W640GL60ZF3F; M29W640GT60ZF3F; Introduction Date: February 12, 2007 ECCN: 3A991.b.1.a Country of Origin: Thailand, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027790-S29GL064N90FF I010 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 90ns Family Name: S29GL064N Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-Fortified BGA (13x11) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): M29W640GH60ZF3F; M29W640GT70ZF3F; M29W640GL60ZF3F; M29W640GT60ZF3F; Introduction Date: February 12, 2007 ECCN: 3A991.b.1.a Country of Origin: Thailand, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL064N90FFI010 - 027790-S29GL064N90FFI010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL064N90FFI010
027790-S29GL064N90FFI010
Memory - Flash - S29GL064N90FFI010 027790-S29GL064N90FFI010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027790-S29GL064N90FF I010 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 90ns Family Name: S29GL064N Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-Fortified BGA (13x11) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): M29W640GH60ZF3F; M29W640GT70ZF3F; M29W640GL60ZF3F; M29W640GT60ZF3F; Introduction Date: February 12, 2007 ECCN: 3A991.b.1.a Country of Origin: Thailand, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 027790-S29GL064N90FFI010
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 90ns
Family Name: S29GL064N
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-Fortified BGA (13x11)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): M29W640GH60ZF3F; M29W640GT70ZF3F; M29W640GL60ZF3F; M29W640GT60ZF3F;
Introduction Date: February 12, 2007
ECCN: 3A991.b.1.a
Country of Origin: Thailand, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL064N90FFI010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL064N90FFI010
Integrated Circuits (ICs) - Memory S29GL064N90FFI010
IC FLASH 64MBIT PARALLEL 64FBGA

IC FLASH 64MBIT PARALLEL 64FBGA

Supplier's Site
IC FLASH 64M PARALLEL 64BGA - 217-S29GL064N90FFI010 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 64M PARALLEL 64BGA
217-S29GL064N90FFI010
IC FLASH 64M PARALLEL 64BGA 217-S29GL064N90FFI010
IC FLASH 64M PARALLEL 64BGA

IC FLASH 64M PARALLEL 64BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 027790-S29GL064N90FFI010 S29GL064N90FFI010 217-S29GL064N90FFI010
Product Name Memory - Flash - S29GL064N90FFI010 Integrated Circuits (ICs) - Memory IC FLASH 64M PARALLEL 64BGA
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile
Access Time 90 ns 90 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-Fortified BGA (13x11) BGA 64-LBGA
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 3V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Flash - CAT28F020T-12 - 865802-CAT28F020T-12 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOP; 32-TSOP
View Details
2 suppliers
FIFOs Memory - MPD23755MVFR - Quarktwin Technology Ltd.
View Details
3 suppliers
Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers