Cypress Semiconductor Corp. Memory - Flash - S29GL064N90FFA023 S29GL064N90FFA023

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892965-S29GL064N90FF A023 Series: GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11) Package: Reel - TR Package: 64-LBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1600 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S29GL064N90FFA023-ND , 428-4661-2, 428-4661-1, 428-4661-6
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892965-S29GL064N90FF A023 Series: GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11) Package: Reel - TR Package: 64-LBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1600 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S29GL064N90FFA023-ND , 428-4661-2, 428-4661-1, 428-4661-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL064N90FFA023 - 892965-S29GL064N90FFA023 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL064N90FFA023
892965-S29GL064N90FFA023
Memory - Flash - S29GL064N90FFA023 892965-S29GL064N90FFA023
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892965-S29GL064N90FF A023 Series: GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11) Package: Reel - TR Package: 64-LBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1600 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S29GL064N90FFA023-ND , 428-4661-2, 428-4661-1, 428-4661-6

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892965-S29GL064N90FFA023
Series: GL-N
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Package: Reel - TR
Package: 64-LBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 64-FBGA (13x11)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1600
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: S29GL064N90FFA023-ND, 428-4661-2, 428-4661-1, 428-4661-6

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL064N90FFA023 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL064N90FFA023
Integrated Circuits (ICs) - Memory S29GL064N90FFA023
IC FLASH 64MBIT PARALLEL 64FBGA

IC FLASH 64MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 892965-S29GL064N90FFA023 S29GL064N90FFA023
Product Name Memory - Flash - S29GL064N90FFA023 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-FBGA (13x11) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 448-S25FL064P0XNFI003TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
5 suppliers
Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details