Cypress Semiconductor Corp. Memory - Flash - S29GL064N90DFI010 S29GL064N90DFI010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793569-S29GL064N90DF I010 Series: GL-N Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-LBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 90ns Family Name: S29GL064N Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel Manufacturer Package: 64-FBGA (9x9) Alternative Parts (Cross-Reference): M29W640GL70ZF3E; M29W640GH60ZF3F; M29W640GL60ZF3F; M29W640GB70ZF3F; Introduction Date: February 12, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793569-S29GL064N90DF I010 Series: GL-N Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-LBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 90ns Family Name: S29GL064N Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel Manufacturer Package: 64-FBGA (9x9) Alternative Parts (Cross-Reference): M29W640GL70ZF3E; M29W640GH60ZF3F; M29W640GL60ZF3F; M29W640GB70ZF3F; Introduction Date: February 12, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL064N90DFI010 - 793569-S29GL064N90DFI010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL064N90DFI010
793569-S29GL064N90DFI010
Memory - Flash - S29GL064N90DFI010 793569-S29GL064N90DFI010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793569-S29GL064N90DF I010 Series: GL-N Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-LBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 90ns Family Name: S29GL064N Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel Manufacturer Package: 64-FBGA (9x9) Alternative Parts (Cross-Reference): M29W640GL70ZF3E; M29W640GH60ZF3F; M29W640GL60ZF3F; M29W640GB70ZF3F; Introduction Date: February 12, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 793569-S29GL064N90DFI010
Series: GL-N
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-LBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 90ns
Family Name: S29GL064N
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 90ns
Memory Interface: Parallel
Manufacturer Package: 64-FBGA (9x9)
Alternative Parts (Cross-Reference): M29W640GL70ZF3E; M29W640GH60ZF3F; M29W640GL60ZF3F; M29W640GB70ZF3F;
Introduction Date: February 12, 2007
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - S29GL064N90DFI010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 90 ns 64-FBGA (9x9)

FLASH - NOR Memory IC 64Mbit Parallel 90 ns 64-FBGA (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29GL064N90DFI010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL064N90DFI010
Integrated Circuits (ICs) - Memory - Memory S29GL064N90DFI010
IC FLASH 64MBIT PARALLEL 64FBGA

IC FLASH 64MBIT PARALLEL 64FBGA

Supplier's Site
IC FLASH 64MBIT PARALLEL 64FBGA

IC FLASH 64MBIT PARALLEL 64FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 793569-S29GL064N90DFI010 S29GL064N90DFI010 S29GL064N90DFI010 S29GL064N90DFI010
Product Name Memory - Flash - S29GL064N90DFI010 Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; FLASH - NOR
Access Time 90 ns 90 ns 90 ns
Cycle Time 90 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S12PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details