Cypress Semiconductor Corp. Memory - Flash - S29GL064N90BFI040 S29GL064N90BFI040

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001367-S29GL064N90BF I040 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 90ns Family Name: S29GL064N Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-FBGA (8.15x6.15) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): M29W640GH7AZA6F; M29W640GH70ZA6E; M29W640GT90ZA3F ; M29W640GL7AZA6F; Introduction Date: February 12, 2007 ECCN: 3A991.b.1.a Country of Origin: Thailand , United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001367-S29GL064N90BF I040 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 90ns Family Name: S29GL064N Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-FBGA (8.15x6.15) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): M29W640GH7AZA6F; M29W640GH70ZA6E; M29W640GT90ZA3F ; M29W640GL7AZA6F; Introduction Date: February 12, 2007 ECCN: 3A991.b.1.a Country of Origin: Thailand , United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL064N90BFI040 - 001367-S29GL064N90BFI040 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL064N90BFI040
001367-S29GL064N90BFI040
Memory - Flash - S29GL064N90BFI040 001367-S29GL064N90BFI040
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001367-S29GL064N90BF I040 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 90ns Family Name: S29GL064N Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-FBGA (8.15x6.15) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): M29W640GH7AZA6F; M29W640GH70ZA6E; M29W640GT90ZA3F ; M29W640GL7AZA6F; Introduction Date: February 12, 2007 ECCN: 3A991.b.1.a Country of Origin: Thailand , United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 001367-S29GL064N90BFI040
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 90ns
Family Name: S29GL064N
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-FBGA (8.15x6.15)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): M29W640GH7AZA6F; M29W640GH70ZA6E; M29W640GT90ZA3F ; M29W640GL7AZA6F;
Introduction Date: February 12, 2007
ECCN: 3A991.b.1.a
Country of Origin: Thailand , United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 64MBIT PARALLEL 48FBGA

IC FLASH 64MBIT PARALLEL 48FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29GL064N90BFI040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL064N90BFI040
Integrated Circuits (ICs) - Memory - Memory S29GL064N90BFI040
IC FLASH 64MBIT PARALLEL 48FBGA

IC FLASH 64MBIT PARALLEL 48FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 001367-S29GL064N90BFI040 S29GL064N90BFI040 S29GL064N90BFI040
Product Name Memory - Flash - S29GL064N90BFI040 Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash; FLASH - NOR Flash; Non-Volatile
Access Time 90 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 48-FBGA (8.15x6.15) 48-VFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S85ALM/B - Rochester Electronics
Specs
Memory Category PROM
Package Type LCC
View Details
2 suppliers