Cypress Semiconductor Corp. Memory - Flash - S29GL064N90BFI033 S29GL064N90BFI033

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892962-S29GL064N90BF I033 Series: GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 48-FBGA (8.15x6.15) Package: Reel - TR Package: 48-VFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (8.15x6.15) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892962-S29GL064N90BF I033 Series: GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 48-FBGA (8.15x6.15) Package: Reel - TR Package: 48-VFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (8.15x6.15) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL064N90BFI033 - 892962-S29GL064N90BFI033 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL064N90BFI033
892962-S29GL064N90BFI033
Memory - Flash - S29GL064N90BFI033 892962-S29GL064N90BFI033
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892962-S29GL064N90BF I033 Series: GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 48-FBGA (8.15x6.15) Package: Reel - TR Package: 48-VFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (8.15x6.15) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892962-S29GL064N90BFI033
Series: GL-N
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 48-FBGA (8.15x6.15)
Package: Reel - TR
Package: 48-VFBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-FBGA (8.15x6.15)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL064N90BFI033 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL064N90BFI033
Integrated Circuits (ICs) - Memory S29GL064N90BFI033
IC FLASH 64MBIT PARALLEL 48FBGA

IC FLASH 64MBIT PARALLEL 48FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 892962-S29GL064N90BFI033 S29GL064N90BFI033
Product Name Memory - Flash - S29GL064N90BFI033 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 48-FBGA (8.15x6.15) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 5962-8769002SA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 4 kbits
View Details
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details