Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL064N11FFIV10

Description
Win Source Part Number: 1089903-S29GL064N11F FIV10 Category: Integrated Circuits (ICs)>Memory Series: GL-N Package: Tray Standard Package: 180 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 110 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Alternative Parts (Cross-Reference): PC28F640J3F75A; PZ28F064M29EWHA; PC28F128J3F75B; SST39VF802C-70-4C-MA QE; SST39VF801C-70-4I-MA QE; AT49BV320D-70CU; ECCN: 3A991B1A Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp
Request a Quote Datasheet
Description
Win Source Part Number: 1089903-S29GL064N11F FIV10 Category: Integrated Circuits (ICs)>Memory Series: GL-N Package: Tray Standard Package: 180 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 110 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Alternative Parts (Cross-Reference): PC28F640J3F75A; PZ28F064M29EWHA; PC28F128J3F75B; SST39VF802C-70-4C-MA QE; SST39VF801C-70-4I-MA QE; AT49BV320D-70CU; ECCN: 3A991B1A Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1089903-S29GL064N11FFIV10 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1089903-S29GL064N11FFIV10
Integrated Circuits (ICs) - Memory 1089903-S29GL064N11FFIV10
Win Source Part Number: 1089903-S29GL064N11F FIV10 Category: Integrated Circuits (ICs)>Memory Series: GL-N Package: Tray Standard Package: 180 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 110 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Alternative Parts (Cross-Reference): PC28F640J3F75A; PZ28F064M29EWHA; PC28F128J3F75B; SST39VF802C-70-4C-MA QE; SST39VF801C-70-4I-MA QE; AT49BV320D-70CU; ECCN: 3A991B1A Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp

Win Source Part Number: 1089903-S29GL064N11FFIV10
Category: Integrated Circuits (ICs)>Memory
Series: GL-N
Package: Tray
Standard Package: 180
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 110 ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (13x11)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 110ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): PC28F640J3F75A; PZ28F064M29EWHA; PC28F128J3F75B; SST39VF802C-70-4C-MAQE; SST39VF801C-70-4I-MAQE; AT49BV320D-70CU;
ECCN: 3A991B1A
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL064N11FFIV10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL064N11FFIV10
Integrated Circuits (ICs) - Memory S29GL064N11FFIV10
IC FLASH 64MBIT PARALLEL 64FBGA

IC FLASH 64MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1089903-S29GL064N11FFIV10 S29GL064N11FFIV10
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 110 ns 110 ns
Cycle Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8 611 200 709 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details