Cypress Semiconductor Corp. OEM Parts - OEM Parts ( S ) - S29GL064A10FFIR30 S29GL064A10FFIR30

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985483-S29GL064A10FF IR30 Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Density: 64 Mb Number of Pins: 64 Categories: OEM Parts( S ) Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985483-S29GL064A10FF IR30 Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Density: 64 Mb Number of Pins: 64 Categories: OEM Parts( S ) Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - S29GL064A10FFIR30 - 985483-S29GL064A10FFIR30 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - S29GL064A10FFIR30
985483-S29GL064A10FFIR30
OEM Parts - OEM Parts ( S ) - S29GL064A10FFIR30 985483-S29GL064A10FFIR30
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985483-S29GL064A10FF IR30 Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Density: 64 Mb Number of Pins: 64 Categories: OEM Parts( S ) Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985483-S29GL064A10FFIR30
Mounting: SMD (SMT)
Memory Type: NOR
Interface: Parallel
Density: 64 Mb
Number of Pins: 64
Categories: OEM Parts( S )
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 985483-S29GL064A10FFIR30
Product Name OEM Parts - OEM Parts ( S ) - S29GL064A10FFIR30
Memory Category Flash; NOR
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - DP8422ATVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details