Cypress Semiconductor Corp. Memory - Flash - S29GL032N90TFI023 S29GL032N90TFI023

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892959-S29GL032N90TF I023 Series: GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 56-TSOP Package: Reel - TR Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S29GL032N90TFI023TR- ND, 428-4422-1, S29GL032N90TFI023TR, 428-4422-2, S29GL032N90TFI023-ND , 428-4422-6
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892959-S29GL032N90TF I023 Series: GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 56-TSOP Package: Reel - TR Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S29GL032N90TFI023TR- ND, 428-4422-1, S29GL032N90TFI023TR, 428-4422-2, S29GL032N90TFI023-ND , 428-4422-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL032N90TFI023 - 892959-S29GL032N90TFI023 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL032N90TFI023
892959-S29GL032N90TFI023
Memory - Flash - S29GL032N90TFI023 892959-S29GL032N90TFI023
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892959-S29GL032N90TF I023 Series: GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 56-TSOP Package: Reel - TR Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S29GL032N90TFI023TR- ND, 428-4422-1, S29GL032N90TFI023TR, 428-4422-2, S29GL032N90TFI023-ND , 428-4422-6

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892959-S29GL032N90TFI023
Series: GL-N
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 56-TSOP
Package: Reel - TR
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: S29GL032N90TFI023TR-ND, 428-4422-1, S29GL032N90TFI023TR, 428-4422-2, S29GL032N90TFI023-ND, 428-4422-6

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL032N90TFI023 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL032N90TFI023
Integrated Circuits (ICs) - Memory S29GL032N90TFI023
IC FLASH 32MBIT PARALLEL 56TSOP

IC FLASH 32MBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 892959-S29GL032N90TFI023 S29GL032N90TFI023
Product Name Memory - Flash - S29GL032N90TFI023 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 56-TSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 448-S25FL064LABNFM043TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 64000 kbits
View Details
4 suppliers