Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL032N90FFIS43

Description
Win Source Part Number: 1255077-S29GL032N90F FIS43 Category: Integrated Circuits (ICs)>Memory Series: GL-N Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 90 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29GL032
Request a Quote Datasheet
Description
Win Source Part Number: 1255077-S29GL032N90F FIS43 Category: Integrated Circuits (ICs)>Memory Series: GL-N Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 90 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29GL032
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255077-S29GL032N90FFIS43 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255077-S29GL032N90FFIS43
Integrated Circuits (ICs) - Memory 1255077-S29GL032N90FFIS43
Win Source Part Number: 1255077-S29GL032N90F FIS43 Category: Integrated Circuits (ICs)>Memory Series: GL-N Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 90 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29GL032

Win Source Part Number: 1255077-S29GL032N90FFIS43
Category: Integrated Circuits (ICs)>Memory
Series: GL-N
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 90 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (13x11)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 90ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S29GL032

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL032N90FFIS43 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL032N90FFIS43
Integrated Circuits (ICs) - Memory S29GL032N90FFIS43
IC FLASH 32MBIT PARALLEL 64FBGA

IC FLASH 32MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255077-S29GL032N90FFIS43 S29GL032N90FFIS43
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 90 ns 90 ns
Cycle Time 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C16/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 448-S25FL127SABBHV700XQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 128000 kbits
View Details