Cypress Semiconductor Corp. Integrated Circuits(ICs) S29GL032N90FFIS33

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 142949-S29GL032N90FF IS33 Category: Integrated Circuits(ICs) Family: Memory Series: GL-N Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 64-LBGA Manufacturer Device Package: 64-Fortified BGA (13x11) Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 32M (4M x 8, 2M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 142949-S29GL032N90FF IS33 Category: Integrated Circuits(ICs) Family: Memory Series: GL-N Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 64-LBGA Manufacturer Device Package: 64-Fortified BGA (13x11) Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 32M (4M x 8, 2M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 142949-S29GL032N90FFIS33 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
142949-S29GL032N90FFIS33
Integrated Circuits(ICs) 142949-S29GL032N90FFIS33
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 142949-S29GL032N90FF IS33 Category: Integrated Circuits(ICs) Family: Memory Series: GL-N Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 64-LBGA Manufacturer Device Package: 64-Fortified BGA (13x11) Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 32M (4M x 8, 2M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 142949-S29GL032N90FFIS33
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-N
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 90ns
Package: 64-LBGA
Manufacturer Device Package: 64-Fortified BGA (13x11)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 32M (4M x 8, 2M x 16)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
IC FLASH 32M PARALLEL 64BGA - 217-S29GL032N90FFIS33 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 32M PARALLEL 64BGA
217-S29GL032N90FFIS33
IC FLASH 32M PARALLEL 64BGA 217-S29GL032N90FFIS33
IC FLASH 32M PARALLEL 64BGA

IC FLASH 32M PARALLEL 64BGA

Supplier's Site
Integrated Circuits (ICs) - Memory - S29GL032N90FFIS33 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL032N90FFIS33
Integrated Circuits (ICs) - Memory S29GL032N90FFIS33
IC FLASH 32MBIT PARALLEL 64FBGA

IC FLASH 32MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 142949-S29GL032N90FFIS33 217-S29GL032N90FFIS33 S29GL032N90FFIS33
Product Name Integrated Circuits(ICs) IC FLASH 32M PARALLEL 64BGA Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH - NOR Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7 V ~ 3.6 V 2.7V~3.6V 3.6V; 2.7V ~ 3.6V
Cycle Time 90 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 27128A-20/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP
View Details
4 suppliers
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Specs
Memory Category Flash; Non-Volatile
Data Rate 166 MHz
Density 256000 kbits
View Details