FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90ns 64-FBGA (13x11)
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 063044-S29GL032N90FF
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 90ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-Fortified BGA (13x11)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC FLASH 32MBIT 90NS 64BGA
IC FLASH 32MBIT PARALLEL 64FBGA
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2015-S29GL032N90FFIS30-ND | 063044-S29GL032N90FFIS30 | 217-S29GL032N90FFIS30 | S29GL032N90FFIS30 |
| Product Name | Memory | Memory - Flash - S29GL032N90FFIS30 | IC FLASH 32MBIT 90NS 64BGA | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Density | 32000 kbits | 32000 kbits | ||
| Package Type | 64-LBGA | BGA; 64-Fortified BGA (13x11) | 64-LBGA | BGA |
| Supply Voltage | 2.7V ~ 3.6V | 2.7 V ~ 3.6 V | 2.7V~3.6V | 3.6V; 2.7V ~ 3.6V |