Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL032N90DFI023

Description
Win Source Part Number: 1255078-S29GL032N90D FI023 Category: Integrated Circuits (ICs)>Memory Series: GL-N Package: Tape & Reel Standard Package: 2,200 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 90 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: S29GL032N90DFI023A,4 28-4344-2,2015-S29GL 032N90DFI023DKR,428- 4344-1,2832-S29GL032 N90DFI023TR,428-4358 -1,2015-S29GL032N90D FI023TR,428-4358-1IN ACTIVE,S29GL032N90DF I023,2015-S29GL032N9 0DFI023CT,428-4344-6
Request a Quote Datasheet
Description
Win Source Part Number: 1255078-S29GL032N90D FI023 Category: Integrated Circuits (ICs)>Memory Series: GL-N Package: Tape & Reel Standard Package: 2,200 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 90 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: S29GL032N90DFI023A,4 28-4344-2,2015-S29GL 032N90DFI023DKR,428- 4344-1,2832-S29GL032 N90DFI023TR,428-4358 -1,2015-S29GL032N90D FI023TR,428-4358-1IN ACTIVE,S29GL032N90DF I023,2015-S29GL032N9 0DFI023CT,428-4344-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255078-S29GL032N90DFI023 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255078-S29GL032N90DFI023
Integrated Circuits (ICs) - Memory 1255078-S29GL032N90DFI023
Win Source Part Number: 1255078-S29GL032N90D FI023 Category: Integrated Circuits (ICs)>Memory Series: GL-N Package: Tape & Reel Standard Package: 2,200 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 90 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: S29GL032N90DFI023A,4 28-4344-2,2015-S29GL 032N90DFI023DKR,428- 4344-1,2832-S29GL032 N90DFI023TR,428-4358 -1,2015-S29GL032N90D FI023TR,428-4358-1IN ACTIVE,S29GL032N90DF I023,2015-S29GL032N9 0DFI023CT,428-4344-6

Win Source Part Number: 1255078-S29GL032N90DFI023
Category: Integrated Circuits (ICs)>Memory
Series: GL-N
Package: Tape & Reel
Standard Package: 2,200
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 90 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 90ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: S29GL032N90DFI023A,428-4344-2,2015-S29GL032N90DFI023DKR,428-4344-1,2832-S29GL032N90DFI023TR,428-4358-1,2015-S29GL032N90DFI023TR,428-4358-1INACTIVE,S29GL032N90DFI023,2015-S29GL032N90DFI023CT,428-4344-6

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29GL032N90DFI023 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL032N90DFI023
Integrated Circuits (ICs) - Memory - Memory S29GL032N90DFI023
IC FLASH 32MBIT PARALLEL 64FBGA

IC FLASH 32MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255078-S29GL032N90DFI023 S29GL032N90DFI023
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 90 ns
Cycle Time 90 ns 90 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 2364417 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details