Cypress Semiconductor Corp. Integrated Circuits(ICs) S29GL032N90BFI043

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027785-S29GL032N90BF I043 Category: Integrated Circuits(ICs) Family: Memory Series: GL-N Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 48-VFBGA Manufacturer Device Package: 48-FBGA (8.15x6.15) Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 32M (4M x 8, 2M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027785-S29GL032N90BF I043 Category: Integrated Circuits(ICs) Family: Memory Series: GL-N Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 48-VFBGA Manufacturer Device Package: 48-FBGA (8.15x6.15) Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 32M (4M x 8, 2M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 027785-S29GL032N90BFI043 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
027785-S29GL032N90BFI043
Integrated Circuits(ICs) 027785-S29GL032N90BFI043
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027785-S29GL032N90BF I043 Category: Integrated Circuits(ICs) Family: Memory Series: GL-N Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 48-VFBGA Manufacturer Device Package: 48-FBGA (8.15x6.15) Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 32M (4M x 8, 2M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 027785-S29GL032N90BFI043
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-N
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 90ns
Package: 48-VFBGA
Manufacturer Device Package: 48-FBGA (8.15x6.15)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 32M (4M x 8, 2M x 16)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL032N90BFI043 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL032N90BFI043
Integrated Circuits (ICs) - Memory S29GL032N90BFI043
IC FLASH 32MBIT PARALLEL 48FBGA

IC FLASH 32MBIT PARALLEL 48FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 027785-S29GL032N90BFI043 S29GL032N90BFI043
Product Name Integrated Circuits(ICs) Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH - NOR Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory, 8Mbit, 55Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies - 69K8754 - Newark, An Avnet Company
Specs
Memory Category Flash
Access Time 55 ns
Density 8000 kbits
View Details
IC 8 BIT A/D MOD FLASH 20-SSOP - 815-TLC0820ACDBR - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SSOP; 20-SSOP (0.209, 5.30mm Width)
View Details