Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL032N90BFI042

Description
Win Source Part Number: 1255058-S29GL032N90B FI042 Category: Integrated Circuits (ICs)>Memory Series: GL-N Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 90 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-VFBGA Supplier Device Package: 48-FBGA (8.15x6.15) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp
Request a Quote Datasheet
Description
Win Source Part Number: 1255058-S29GL032N90B FI042 Category: Integrated Circuits (ICs)>Memory Series: GL-N Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 90 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-VFBGA Supplier Device Package: 48-FBGA (8.15x6.15) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255058-S29GL032N90BFI042 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255058-S29GL032N90BFI042
Integrated Circuits (ICs) - Memory 1255058-S29GL032N90BFI042
Win Source Part Number: 1255058-S29GL032N90B FI042 Category: Integrated Circuits (ICs)>Memory Series: GL-N Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 90 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-VFBGA Supplier Device Package: 48-FBGA (8.15x6.15) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp

Win Source Part Number: 1255058-S29GL032N90BFI042
Category: Integrated Circuits (ICs)>Memory
Series: GL-N
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 90 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-VFBGA
Supplier Device Package: 48-FBGA (8.15x6.15)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 90ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL032N90BFI042 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL032N90BFI042
Integrated Circuits (ICs) - Memory S29GL032N90BFI042
IC FLASH 32MBIT PARALLEL 48FBGA

IC FLASH 32MBIT PARALLEL 48FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255058-S29GL032N90BFI042 S29GL032N90BFI042
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 90 ns 90 ns
Cycle Time 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - MD28F020-12/R - Rochester Electronics
Specs
Memory Category Flash
Logic Family CMOS
Package Type DIP; CDIP
View Details
4 suppliers
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details