Cypress Semiconductor Corp. Memory - Flash - S29GL032N90BFI030 S29GL032N90BFI030

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027783-S29GL032N90BF I030 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 90ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-FBGA (8.15x6.15) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027783-S29GL032N90BF I030 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 90ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-FBGA (8.15x6.15) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL032N90BFI030 - 027783-S29GL032N90BFI030 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL032N90BFI030
027783-S29GL032N90BFI030
Memory - Flash - S29GL032N90BFI030 027783-S29GL032N90BFI030
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027783-S29GL032N90BF I030 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 90ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-FBGA (8.15x6.15) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 027783-S29GL032N90BFI030
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 90ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-FBGA (8.15x6.15)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29GL032N90BFI030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL032N90BFI030
Integrated Circuits (ICs) - Memory - Memory S29GL032N90BFI030
IC FLASH 32MBIT PARALLEL 48FBGA

IC FLASH 32MBIT PARALLEL 48FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 027783-S29GL032N90BFI030 S29GL032N90BFI030
Product Name Memory - Flash - S29GL032N90BFI030 Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash; Non-Volatile
Access Time 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8670603XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 45 ns
Density 8 kbits
View Details
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details