Cypress Semiconductor Corp. Memory - Flash - S29GL032N11FFIS42 S29GL032N11FFIS42

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 136271-S29GL032N11FF IS42 Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 110ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-Fortified BGA (13x11) Supply Voltage - Operating: 1.65 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 136271-S29GL032N11FF IS42 Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 110ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-Fortified BGA (13x11) Supply Voltage - Operating: 1.65 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL032N11FFIS42 - 136271-S29GL032N11FFIS42 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL032N11FFIS42
136271-S29GL032N11FFIS42
Memory - Flash - S29GL032N11FFIS42 136271-S29GL032N11FFIS42
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 136271-S29GL032N11FF IS42 Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 110ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-Fortified BGA (13x11) Supply Voltage - Operating: 1.65 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 136271-S29GL032N11FFIS42
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 110ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-Fortified BGA (13x11)
Supply Voltage - Operating: 1.65 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL032N11FFIS42 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL032N11FFIS42
Integrated Circuits (ICs) - Memory S29GL032N11FFIS42
IC FLASH 32MBIT PARALLEL 64FBGA

IC FLASH 32MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 136271-S29GL032N11FFIS42 S29GL032N11FFIS42
Product Name Memory - Flash - S29GL032N11FFIS42 Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH Flash; Non-Volatile
Access Time 110 ns 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28C64A-20/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 568760-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers