Cypress Semiconductor Corp. Memory - Flash - S29GL032N11FFIS23 S29GL032N11FFIS23

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 726630-S29GL032N11FF IS23 Packaging: Tape and Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 110ns Categories: Integrated Circuits Supplier Device Package: 64-FBGA (13x11) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,600 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 726630-S29GL032N11FF IS23 Packaging: Tape and Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 110ns Categories: Integrated Circuits Supplier Device Package: 64-FBGA (13x11) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,600 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL032N11FFIS23 - 726630-S29GL032N11FFIS23 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL032N11FFIS23
726630-S29GL032N11FFIS23
Memory - Flash - S29GL032N11FFIS23 726630-S29GL032N11FFIS23
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 726630-S29GL032N11FF IS23 Packaging: Tape and Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 110ns Categories: Integrated Circuits Supplier Device Package: 64-FBGA (13x11) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,600 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 726630-S29GL032N11FFIS23
Packaging: Tape and Reel
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 110ns
Categories: Integrated Circuits
Supplier Device Package: 64-FBGA (13x11)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 110ns
Memory Interface: Parallel
Manufacturer Package: 64-LBGA
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,600
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - S29GL032N11FFIS23 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL032N11FFIS23
Integrated Circuits (ICs) - Memory S29GL032N11FFIS23
IC FLASH 32MBIT PARALLEL 64FBGA

IC FLASH 32MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 726630-S29GL032N11FFIS23 S29GL032N11FFIS23
Product Name Memory - Flash - S29GL032N11FFIS23 Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 110 ns 110 ns
Cycle Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L25YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tape & Reel (TR)
Supply Voltage 2.8V ~ 3.465V
View Details