Cypress Semiconductor Corp. OEM Parts - OEM Parts ( S ) - S29GL032A90BAIR40 S29GL032A90BAIR40

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963936-S29GL032A90BA IR40 Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Access Time: 90 ns Density: 32 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: OEM Parts( S ) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542320070, 8542320070 Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 50 mA
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963936-S29GL032A90BA IR40 Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Access Time: 90 ns Density: 32 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: OEM Parts( S ) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542320070, 8542320070 Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - S29GL032A90BAIR40 - 963936-S29GL032A90BAIR40 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - S29GL032A90BAIR40
963936-S29GL032A90BAIR40
OEM Parts - OEM Parts ( S ) - S29GL032A90BAIR40 963936-S29GL032A90BAIR40
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963936-S29GL032A90BA IR40 Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Access Time: 90 ns Density: 32 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: OEM Parts( S ) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542320070, 8542320070 Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 50 mA

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963936-S29GL032A90BAIR40
Mounting: SMD (SMT)
Memory Type: NOR
Interface: Parallel
Access Time: 90 ns
Density: 32 Mb
Sync/Async: Asynchronous
Number of Pins: 48
Categories: OEM Parts( S )
Case / Package: FBGA
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8542320070, 8542320070
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Nominal Supply Current: 50 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 963936-S29GL032A90BAIR40
Product Name OEM Parts - OEM Parts ( S ) - S29GL032A90BAIR40
Memory Category Flash; NOR
Access Time 90 ns
Operating Temperature -40 C (-40 F)
Density 32000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8 925 904 554 XF - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details