Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1169419-S29GL032A10T
Memory Type: NOR
Interface: Parallel
Access Time: 100 ns
Density: 32 Mb
Sync/Async: Asynchronous
Number of Pins: 48
Categories: Custom Parts
Case / Package: TSOP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1169419-S29GL032A10TFIR40 |
| Product Name | Custom Parts - Custom Parts (S - T) - S29GL032A10TFIR40 |