Win Source Part Number: 1254831-S29GL01GT11T
Category: Integrated Circuits (ICs)>Memory
Series: GL-T
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)
Access Time: 110 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 56-TSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S29GL01
IC FLASH 1GBIT PARALLEL 56TSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1254831-S29GL01GT11TFV033 | S29GL01GT11TFV033 |
| Product Name | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile |
| Access Time | 110 ns | 110 ns |
| Cycle Time | 60 ns |