Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL01GT11TFV010

Description
Win Source Part Number: 1254790-S29GL01GT11T FV010 Category: Integrated Circuits (ICs)>Memory Series: GL-T Package: Tray Standard Package: 910 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Access Time: 110 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2156-S29GL01GT11TFV0 10,CYPSPAS29GL01GT11 TFV010,2832-S29GL01G T11TFV010,-S29GL01GT 11TFV010,2832-S29GL0 1GT11TFV010-428 Base Product Number: S29GL01
Request a Quote Datasheet
Description
Win Source Part Number: 1254790-S29GL01GT11T FV010 Category: Integrated Circuits (ICs)>Memory Series: GL-T Package: Tray Standard Package: 910 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Access Time: 110 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2156-S29GL01GT11TFV0 10,CYPSPAS29GL01GT11 TFV010,2832-S29GL01G T11TFV010,-S29GL01GT 11TFV010,2832-S29GL0 1GT11TFV010-428 Base Product Number: S29GL01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254790-S29GL01GT11TFV010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254790-S29GL01GT11TFV010
Integrated Circuits (ICs) - Memory 1254790-S29GL01GT11TFV010
Win Source Part Number: 1254790-S29GL01GT11T FV010 Category: Integrated Circuits (ICs)>Memory Series: GL-T Package: Tray Standard Package: 910 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Access Time: 110 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2156-S29GL01GT11TFV0 10,CYPSPAS29GL01GT11 TFV010,2832-S29GL01G T11TFV010,-S29GL01GT 11TFV010,2832-S29GL0 1GT11TFV010-428 Base Product Number: S29GL01

Win Source Part Number: 1254790-S29GL01GT11TFV010
Category: Integrated Circuits (ICs)>Memory
Series: GL-T
Package: Tray
Standard Package: 910
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)
Access Time: 110 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 56-TSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2156-S29GL01GT11TFV010,CYPSPAS29GL01GT11TFV010,2832-S29GL01GT11TFV010,-S29GL01GT11TFV010,2832-S29GL01GT11TFV010-428
Base Product Number: S29GL01

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29GL01GT11TFV010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL01GT11TFV010
Integrated Circuits (ICs) - Memory - Memory S29GL01GT11TFV010
FLASH - NOR MEMORY IC 1GB (128M

FLASH - NOR MEMORY IC 1GB (128M

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1254790-S29GL01GT11TFV010 S29GL01GT11TFV010
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 110 ns
Cycle Time 60 ns 60 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - JM38510/23102BFA - Quarktwin Technology Ltd.
View Details
2 suppliers