Cypress Semiconductor Corp. Memory - Flash - S29GL01GT11FHIV20 S29GL01GT11FHIV20

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932724-S29GL01GT11FH IV20 Series: GL-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 64-FBGA (13x11) Package: 64-LBGA Package: Tray Mounting: Surface Mount Family Name: S29GL01 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 180 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932724-S29GL01GT11FH IV20 Series: GL-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 64-FBGA (13x11) Package: 64-LBGA Package: Tray Mounting: Surface Mount Family Name: S29GL01 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 180 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL01GT11FHIV20 - 932724-S29GL01GT11FHIV20 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL01GT11FHIV20
932724-S29GL01GT11FHIV20
Memory - Flash - S29GL01GT11FHIV20 932724-S29GL01GT11FHIV20
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932724-S29GL01GT11FH IV20 Series: GL-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 64-FBGA (13x11) Package: 64-LBGA Package: Tray Mounting: Surface Mount Family Name: S29GL01 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 180 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932724-S29GL01GT11FHIV20
Series: GL-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 64-FBGA (13x11)
Package: 64-LBGA
Package: Tray
Mounting: Surface Mount
Family Name: S29GL01
Categories: Integrated Circuits (ICs)
Case / Package: 64-FBGA (13x11)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 180
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29GL01GT11FHIV20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL01GT11FHIV20
Integrated Circuits (ICs) - Memory - Memory S29GL01GT11FHIV20
FLASH - NOR MEMORY IC 1GB (128M

FLASH - NOR MEMORY IC 1GB (128M

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 932724-S29GL01GT11FHIV20 S29GL01GT11FHIV20
Product Name Memory - Flash - S29GL01GT11FHIV20 Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers