Cypress Semiconductor Corp. Memory - Flash - S29GL01GT10TFI010 S29GL01GT10TFI010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892955-S29GL01GT10TF I010 Series: GL-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 56-TSOP Package: 56-TFSOP (0.724", 18.40mm Width) Package: Tray Mounting: Surface Mount Family Name: S29GL01 Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 91 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 428-3609, -S29GL01GT10TFI010
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892955-S29GL01GT10TF I010 Series: GL-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 56-TSOP Package: 56-TFSOP (0.724", 18.40mm Width) Package: Tray Mounting: Surface Mount Family Name: S29GL01 Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 91 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 428-3609, -S29GL01GT10TFI010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL01GT10TFI010 - 892955-S29GL01GT10TFI010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL01GT10TFI010
892955-S29GL01GT10TFI010
Memory - Flash - S29GL01GT10TFI010 892955-S29GL01GT10TFI010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892955-S29GL01GT10TF I010 Series: GL-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 56-TSOP Package: 56-TFSOP (0.724", 18.40mm Width) Package: Tray Mounting: Surface Mount Family Name: S29GL01 Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 91 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 428-3609, -S29GL01GT10TFI010

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892955-S29GL01GT10TFI010
Series: GL-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 56-TSOP
Package: 56-TFSOP (0.724", 18.40mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: S29GL01
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 91
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 428-3609, -S29GL01GT10TFI010

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL01GT10TFI010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL01GT10TFI010
Integrated Circuits (ICs) - Memory S29GL01GT10TFI010
IC FLASH 1GBIT PARALLEL 56TSOP

IC FLASH 1GBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 892955-S29GL01GT10TFI010 S29GL01GT10TFI010
Product Name Memory - Flash - S29GL01GT10TFI010 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 56-TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
 - 93L415FMQB - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
Quad Memory IC and Storage Component - 774-S25FL116K0XMFIQ11 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Memory - 71256L35Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details