Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932720-S29GL01GS12DH
Series: GL-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 64-FBGA (9x9)
Package: 64-LBGA
Package: Tray
Mounting: Surface Mount
Family Name: S29GL01
Categories: Integrated Circuits (ICs)
Case / Package: 64-FBGA (9x9)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 1GBIT PARALLEL 64FBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 932720-S29GL01GS12DHIV20 | S29GL01GS12DHIV20 |
| Product Name | Memory - Flash - S29GL01GS12DHIV20 | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA; 64-FBGA (9x9) | BGA |