Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
CYPRESS SEMICONDUCTOR CORP.
S29GL01GS11WEI029 -- INTEGRATED CIRCUITS (ICS) - MEMORY
Cypress Semiconductor Corp.
Integrated Circuits (ICs) - Memory
S29GL01GS11WEI029
Description
IC FLASH 1GBIT PARALLEL WAFER
Shenzhen Shengyu Electronics Technology Limited
Done
Description
IC FLASH 1GBIT PARALLEL WAFER
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL01GS11WEI029
Integrated Circuits (ICs) - Memory
S29GL01GS11WEI029
IC FLASH 1GBIT PARALLEL WAFER
IC FLASH 1GBIT PARALLEL WAFER
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Memory Chips
Product Number
S29GL01GS11WEI029
Product Name
Integrated Circuits (ICs) - Memory
Memory Category
Flash; Non-Volatile
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Flash Memory
1882567
Specs
Memory Category
Flash
Access Time
25000 ns
Number of Words
1024 k
View Details
Micross Components, Inc.
Memory
MYX4DDR364M16JTBG
Specs
Memory Category
DDR3
Access Time
1.07 ns
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
Infineon Technologies AG
Memory
S25FL116K0XMFN040
Specs
Memory Category
Flash
Operating Temperature
-40 to 125 C (-40 to 257 F)
Density
16000 kbits
View Details
2
suppliers
Texas Instruments
Controllers
BQ2204ASN-NTRG4
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage
4.5V ~ 5.5V
View Details
2
suppliers