Cypress Semiconductor Corp. Memory - Flash - S29GL01GS11FHI010 S29GL01GS11FHI010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892949-S29GL01GS11FH I010 Series: GL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 64-FBGA (13x11) Package: 64-LBGA Package: Tray Mounting: Surface Mount Family Name: S29GL01 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 180 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 2015-S29GL01GS11FHI0 10, S29GL01GS11FHI010-ND , 428-4193
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892949-S29GL01GS11FH I010 Series: GL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 64-FBGA (13x11) Package: 64-LBGA Package: Tray Mounting: Surface Mount Family Name: S29GL01 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 180 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 2015-S29GL01GS11FHI0 10, S29GL01GS11FHI010-ND , 428-4193
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL01GS11FHI010 - 892949-S29GL01GS11FHI010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL01GS11FHI010
892949-S29GL01GS11FHI010
Memory - Flash - S29GL01GS11FHI010 892949-S29GL01GS11FHI010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892949-S29GL01GS11FH I010 Series: GL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 64-FBGA (13x11) Package: 64-LBGA Package: Tray Mounting: Surface Mount Family Name: S29GL01 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 180 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 2015-S29GL01GS11FHI0 10, S29GL01GS11FHI010-ND , 428-4193

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892949-S29GL01GS11FHI010
Series: GL-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 64-FBGA (13x11)
Package: 64-LBGA
Package: Tray
Mounting: Surface Mount
Family Name: S29GL01
Categories: Integrated Circuits (ICs)
Case / Package: 64-FBGA (13x11)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 180
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 2015-S29GL01GS11FHI010, S29GL01GS11FHI010-ND, 428-4193

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL01GS11FHI010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL01GS11FHI010
Integrated Circuits (ICs) - Memory S29GL01GS11FHI010
IC FLASH 1GBIT PARALLEL 64FBGA

IC FLASH 1GBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 892949-S29GL01GS11FHI010 S29GL01GS11FHI010
Product Name Memory - Flash - S29GL01GS11FHI010 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-FBGA (13x11) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details
Memory - 16-3852-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - 27S03A/BEA - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers