Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL01GS11FAIV20

Description
Win Source Part Number: 1254892-S29GL01GS11F AIV20 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tray Standard Package: 900 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (64M x 16) Access Time: 110 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S29GL01GS11FAIV 20,2015-S29GL01GS11F AIV20 Base Product Number: S29GL01 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1254892-S29GL01GS11F AIV20 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tray Standard Package: 900 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (64M x 16) Access Time: 110 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S29GL01GS11FAIV 20,2015-S29GL01GS11F AIV20 Base Product Number: S29GL01 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254892-S29GL01GS11FAIV20 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254892-S29GL01GS11FAIV20
Integrated Circuits (ICs) - Memory 1254892-S29GL01GS11FAIV20
Win Source Part Number: 1254892-S29GL01GS11F AIV20 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tray Standard Package: 900 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (64M x 16) Access Time: 110 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S29GL01GS11FAIV 20,2015-S29GL01GS11F AIV20 Base Product Number: S29GL01 RoHS Status: RoHS non-compliant

Win Source Part Number: 1254892-S29GL01GS11FAIV20
Category: Integrated Circuits (ICs)>Memory
Series: GL-S
Package: Tray
Standard Package: 900
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 110 ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (13x11)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2832-S29GL01GS11FAIV20,2015-S29GL01GS11FAIV20
Base Product Number: S29GL01
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29GL01GS11FAIV20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL01GS11FAIV20
Integrated Circuits (ICs) - Memory - Memory S29GL01GS11FAIV20
IC FLASH 1GBIT PARALLEL 64FBGA

IC FLASH 1GBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1254892-S29GL01GS11FAIV20 S29GL01GS11FAIV20
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 110 ns
Cycle Time 60 ns 60 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - MD28F010-25/B - Rochester Electronics
Specs
Memory Category Flash
Package Type DIP; PDIP32
View Details
4 suppliers
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
104MHZ Memory IC and Storage Component - 774-S25FL064P0XMFI001 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube/Rail
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details