Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 063043-S29GL01GS11DH
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 1Gb (64M x 16)
Access Time: 110ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-FBGA (9x9)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC FLASH 1GBIT PARALLEL 64FBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 063043-S29GL01GS11DHI010 | S29GL01GS11DHI010 |
| Product Name | Memory - Flash - S29GL01GS11DHI010 | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 110 ns | 110 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |