Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 063041-S29GL01GP13FF
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 1Gb (128M x 8)
Access Time: 130ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-FBGA (11x13)
Supply Voltage - Operating: 1.65 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
FLASH - NOR Memory IC 1Gbit Parallel 130 ns 64-FBGA (13x11)
IC FLASH 1GBIT PARALLEL 64FBGA
IC FLASH 1GBIT PARALLEL 64FBGA
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 063041-S29GL01GP13FFIV20 | S29GL01GP13FFIV20 | S29GL01GP13FFIV20 | S29GL01GP13FFIV20 |
| Product Name | Memory - Flash - S29GL01GP13FFIV20 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; FLASH | Flash; FLASH | Flash; FLASH - NOR | Flash; Non-Volatile |
| Access Time | 130 ns | 130 ns | 130 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA; 64-FBGA (11x13) | BGA; 64-LBGA | 64-LBGA | BGA |