IC FLASH 1GBIT PARALLEL 64FBGA
FLASH - NOR Memory IC 1Gbit Parallel 130 ns 64-FBGA (13x11)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | S29GL01GP13FFIV13 | S29GL01GP13FFIV13 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH |
| Cycle Time | 130 ns | |
| Density | 1000000 kbits | 1000000 kbits |
| Supply Voltage | Surface Mount | 3.6V; 1.65V ~ 3.6V |