Cypress Semiconductor Corp. Memory - Flash - S29GL01GP13FAIV10 S29GL01GP13FAIV10

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211197-S29GL01GP13FA IV10 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Gb (128M x 8) Access Time: 130ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LBGA (11x13) Supply Voltage - Operating: 1.65 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211197-S29GL01GP13FA IV10 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Gb (128M x 8) Access Time: 130ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LBGA (11x13) Supply Voltage - Operating: 1.65 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL01GP13FAIV10 - 211197-S29GL01GP13FAIV10 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL01GP13FAIV10
211197-S29GL01GP13FAIV10
Memory - Flash - S29GL01GP13FAIV10 211197-S29GL01GP13FAIV10
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211197-S29GL01GP13FA IV10 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Gb (128M x 8) Access Time: 130ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LBGA (11x13) Supply Voltage - Operating: 1.65 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 211197-S29GL01GP13FAIV10
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 1Gb (128M x 8)
Access Time: 130ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LBGA (11x13)
Supply Voltage - Operating: 1.65 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - S29GL01GP13FAIV10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Gbit Parallel 130 ns 64-FBGA (13x11)

FLASH - NOR Memory IC 1Gbit Parallel 130 ns 64-FBGA (13x11)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29GL01GP13FAIV10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL01GP13FAIV10
Integrated Circuits (ICs) - Memory - Memory S29GL01GP13FAIV10
IC FLASH 1GBIT PARALLEL 64FBGA

IC FLASH 1GBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 211197-S29GL01GP13FAIV10 S29GL01GP13FAIV10 S29GL01GP13FAIV10
Product Name Memory - Flash - S29GL01GP13FAIV10 Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash; FLASH Flash; Non-Volatile
Access Time 130 ns 130 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-LBGA (11x13) BGA; 64-LBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Flash - TMS28F010A-12C4FML - 1030149-TMS28F010A-12C4FML - Win Source Electronics
Specs
Memory Category Flash
Package Type PLCC; PLCC
View Details
2 suppliers
Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details