Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 211196-S29GL01GP12FA
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 1Gb (128M x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LBGA (11x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC FLASH 1GBIT CFI 64FBGA
FLASH - NOR Memory IC 1Gbit CFI 120 ns 64-FBGA (13x11)
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 211196-S29GL01GP12FAI020 | S29GL01GP12FAI020 | S29GL01GP12FAI020 | S29GL01GP12FAI020 |
| Product Name | Memory - Flash - S29GL01GP12FAI020 | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; FLASH | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 120 ns | 120 ns | 120 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA; 64-LBGA (11x13) | 64-LBGA | BGA; 64-LBGA |