Cypress Semiconductor Corp. Memory - Flash - S29GL01GP11TFIR10 S29GL01GP11TFIR10

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027778-S29GL01GP11TF IR10 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Gb (128M x 8) Access Time: 110ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027778-S29GL01GP11TF IR10 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Gb (128M x 8) Access Time: 110ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL01GP11TFIR10 - 027778-S29GL01GP11TFIR10 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL01GP11TFIR10
027778-S29GL01GP11TFIR10
Memory - Flash - S29GL01GP11TFIR10 027778-S29GL01GP11TFIR10
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027778-S29GL01GP11TF IR10 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Gb (128M x 8) Access Time: 110ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 027778-S29GL01GP11TFIR10
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 1Gb (128M x 8)
Access Time: 110ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL01GP11TFIR10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL01GP11TFIR10
Integrated Circuits (ICs) - Memory S29GL01GP11TFIR10
IC FLASH 1GBIT PARALLEL 56TSOP

IC FLASH 1GBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 027778-S29GL01GP11TFIR10 S29GL01GP11TFIR10
Product Name Memory - Flash - S29GL01GP11TFIR10 Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH Flash; Non-Volatile
Access Time 110 ns 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - 448-S25FL064LABMFV003TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
2 suppliers
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details