Win Source Part Number: 1089884-S29GL01GP11T
Category: Integrated Circuits (ICs)>Memory
Series: GL-P
Package: Bulk
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 110 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 56-TSOP
Temperature Range - Operating: 0°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 110ns
Memory Interface: CFI
Alternative Parts (Cross-Reference): S29GL01GS11TFIV20; S29GL01GS11TFI010; S29GL01GS11TFI020; MT29F1G08ABADAWP-IT:
ECCN: 3A991B1A
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8542.32.0050
Mfr: Cypress Semiconductor Corp
Other Names: 2832-S29GL01GP11TFCR
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC FLASH 1GBIT PARALLEL 56TSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1089884-S29GL01GP11TFCR20 | S29GL01GP11TFCR20 |
| Product Name | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile |
| Access Time | 110 ns | 110 ns |
| Cycle Time | 110 ns |