Cypress Semiconductor Corp. Memory - Flash - S29GL01GP11FFSS80 S29GL01GP11FFSS80

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 775040-S29GL01GP11FF SS80 Series: GL-P Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TA) Package: 64-LBGA Mounting: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Access Time: 110ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 64-Fortified BGA (13x11) Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 775040-S29GL01GP11FF SS80 Series: GL-P Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TA) Package: 64-LBGA Mounting: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Access Time: 110ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 64-Fortified BGA (13x11) Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL01GP11FFSS80 - 775040-S29GL01GP11FFSS80 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL01GP11FFSS80
775040-S29GL01GP11FFSS80
Memory - Flash - S29GL01GP11FFSS80 775040-S29GL01GP11FFSS80
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 775040-S29GL01GP11FF SS80 Series: GL-P Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TA) Package: 64-LBGA Mounting: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Access Time: 110ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 64-Fortified BGA (13x11) Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 775040-S29GL01GP11FFSS80
Series: GL-P
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: 64-LBGA
Mounting: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)
Access Time: 110ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 110ns
Memory Interface: Parallel
Manufacturer Package: 64-Fortified BGA (13x11)
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Memory - S29GL01GP11FFSS80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Gbit Parallel 110 ns 64-FBGA (11x13)

FLASH - NOR Memory IC 1Gbit Parallel 110 ns 64-FBGA (11x13)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - S29GL01GP11FFSS80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL01GP11FFSS80
Integrated Circuits (ICs) - Memory - Memory S29GL01GP11FFSS80
IC FLASH 1GBIT PARALLEL 64FBGA

IC FLASH 1GBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 775040-S29GL01GP11FFSS80 S29GL01GP11FFSS80 S29GL01GP11FFSS80
Product Name Memory - Flash - S29GL01GP11FFSS80 Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile
Access Time 110 ns 110 ns
Cycle Time 110 ns 110 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL512S-11DHV020 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details