Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 001365-S29GL01GP11FF
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 1Gb (128M x 8)
Access Time: 110ns
Family Name: S29GL01GP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-Fortified BGA (13x11)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): MT28FW01GABA1LPC-0AA
Introduction Date: May 25, 2007
ECCN: 3A991.b.1.a
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
FLASH - NOR Memory IC 1Gbit Parallel 110 ns 64-FBGA (11x13)
IC FLASH 1GBIT PARALLEL 64FBGA
IC FLASH 1GBIT PARALLEL 64FBGA
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 001365-S29GL01GP11FFIR20 | S29GL01GP11FFIR20 | S29GL01GP11FFIR20 | S29GL01GP11FFIR20 |
| Product Name | Memory - Flash - S29GL01GP11FFIR20 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; FLASH | Flash; FLASH | Flash; FLASH - NOR | Flash; Non-Volatile |
| Access Time | 110 ns | 110 ns | 110 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA; 64-Fortified BGA (13x11) | BGA; 64-LBGA | 64-LBGA |