Cypress Semiconductor Corp. Memory - Flash - S29GL01GP11FFIR12 S29GL01GP11FFIR12

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996123-S29GL01GP11FF IR12 Packaging: Tape and Reel Contact Plating: Copper, Silver, Tin Mounting: SMD (SMT) Memory Type: FLASH, NOR Interface: Parallel Access Time: 25 ns Density: 1 Gb Sync/Async: Asynchronous Number of Pins: 64 Categories: Flash Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 110 mA
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996123-S29GL01GP11FF IR12 Packaging: Tape and Reel Contact Plating: Copper, Silver, Tin Mounting: SMD (SMT) Memory Type: FLASH, NOR Interface: Parallel Access Time: 25 ns Density: 1 Gb Sync/Async: Asynchronous Number of Pins: 64 Categories: Flash Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 110 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL01GP11FFIR12 - 996123-S29GL01GP11FFIR12 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL01GP11FFIR12
996123-S29GL01GP11FFIR12
Memory - Flash - S29GL01GP11FFIR12 996123-S29GL01GP11FFIR12
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996123-S29GL01GP11FF IR12 Packaging: Tape and Reel Contact Plating: Copper, Silver, Tin Mounting: SMD (SMT) Memory Type: FLASH, NOR Interface: Parallel Access Time: 25 ns Density: 1 Gb Sync/Async: Asynchronous Number of Pins: 64 Categories: Flash Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 110 mA

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996123-S29GL01GP11FFIR12
Packaging: Tape and Reel
Contact Plating: Copper, Silver, Tin
Mounting: SMD (SMT)
Memory Type: FLASH, NOR
Interface: Parallel
Access Time: 25 ns
Density: 1 Gb
Sync/Async: Asynchronous
Number of Pins: 64
Categories: Flash
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Nominal Supply Current: 110 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 996123-S29GL01GP11FFIR12
Product Name Memory - Flash - S29GL01GP11FFIR12
Memory Category Flash; FLASH, NOR
Access Time 25 ns
Operating Temperature -40 C (-40 F)
Density 1000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 309977-128 01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers