Cypress Semiconductor Corp. Memory - Flash - S29GL01GP11FFAR23 S29GL01GP11FFAR23

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985807-S29GL01GP11FF AR23 Memory Type: FLASH, NOR Interface: Parallel Number of Pins: 64 Categories: Flash Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985807-S29GL01GP11FF AR23 Memory Type: FLASH, NOR Interface: Parallel Number of Pins: 64 Categories: Flash Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL01GP11FFAR23 - 985807-S29GL01GP11FFAR23 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL01GP11FFAR23
985807-S29GL01GP11FFAR23
Memory - Flash - S29GL01GP11FFAR23 985807-S29GL01GP11FFAR23
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985807-S29GL01GP11FF AR23 Memory Type: FLASH, NOR Interface: Parallel Number of Pins: 64 Categories: Flash Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985807-S29GL01GP11FFAR23
Memory Type: FLASH, NOR
Interface: Parallel
Number of Pins: 64
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 985807-S29GL01GP11FFAR23
Product Name Memory - Flash - S29GL01GP11FFAR23
Memory Category Flash; FLASH, NOR
Unlock Full Specs
to access all available technical data

Similar Products

Memory - QMP29GL512P10FFCR10 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature 0 to 85 C (32 to 185 F)
Density 512000 kbits
View Details
2 suppliers
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details