Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL01GP11FAIR20

Description
Win Source Part Number: 1254978-S29GL01GP11F AIR20 Category: Integrated Circuits (ICs)>Memory Series: GL-P Package: Tray Standard Package: 180 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Access Time: 110 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (11x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 66 pct. HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: S29GL01GP11FAIR20,12 74-1148,2832-S29GL01 GP11FAIR20 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1254978-S29GL01GP11F AIR20 Category: Integrated Circuits (ICs)>Memory Series: GL-P Package: Tray Standard Package: 180 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Access Time: 110 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (11x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 66 pct. HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: S29GL01GP11FAIR20,12 74-1148,2832-S29GL01 GP11FAIR20 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254978-S29GL01GP11FAIR20 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254978-S29GL01GP11FAIR20
Integrated Circuits (ICs) - Memory 1254978-S29GL01GP11FAIR20
Win Source Part Number: 1254978-S29GL01GP11F AIR20 Category: Integrated Circuits (ICs)>Memory Series: GL-P Package: Tray Standard Package: 180 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Access Time: 110 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (11x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 66 pct. HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: S29GL01GP11FAIR20,12 74-1148,2832-S29GL01 GP11FAIR20 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1254978-S29GL01GP11FAIR20
Category: Integrated Circuits (ICs)>Memory
Series: GL-P
Package: Tray
Standard Package: 180
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)
Access Time: 110 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (11x13)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 110ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 66 pct.
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: S29GL01GP11FAIR20,1274-1148,2832-S29GL01GP11FAIR20
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Memory - S29GL01GP11FAIR20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Gbit Parallel 110 ns 64-FBGA (11x13)

FLASH - NOR Memory IC 1Gbit Parallel 110 ns 64-FBGA (11x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29GL01GP11FAIR20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL01GP11FAIR20
Integrated Circuits (ICs) - Memory - Memory S29GL01GP11FAIR20
IC FLASH 1GBIT PARALLEL 64FBGA

IC FLASH 1GBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1254978-S29GL01GP11FAIR20 S29GL01GP11FAIR20 S29GL01GP11FAIR20
Product Name Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile
Access Time 110 ns 110 ns
Cycle Time 110 ns 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details