Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29CL032J0RFFM010

Description
Win Source Part Number: 1255441-S29CL032J0RF FM010 Category: Integrated Circuits (ICs)>Memory Series: CL-J Package: Tray Standard Package: 180 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (1M x 32) Access Time: 54 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 80-LBGA Supplier Device Package: 80-FBGA (13x11) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 75 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 68 pct. HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: S29CL032J0RFFM010,42 8-4472,2832-S29CL032 J0RFFM010 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255441-S29CL032J0RF FM010 Category: Integrated Circuits (ICs)>Memory Series: CL-J Package: Tray Standard Package: 180 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (1M x 32) Access Time: 54 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 80-LBGA Supplier Device Package: 80-FBGA (13x11) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 75 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 68 pct. HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: S29CL032J0RFFM010,42 8-4472,2832-S29CL032 J0RFFM010 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255441-S29CL032J0RFFM010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255441-S29CL032J0RFFM010
Integrated Circuits (ICs) - Memory 1255441-S29CL032J0RFFM010
Win Source Part Number: 1255441-S29CL032J0RF FM010 Category: Integrated Circuits (ICs)>Memory Series: CL-J Package: Tray Standard Package: 180 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (1M x 32) Access Time: 54 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 80-LBGA Supplier Device Package: 80-FBGA (13x11) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 75 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 68 pct. HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: S29CL032J0RFFM010,42 8-4472,2832-S29CL032 J0RFFM010 Product Status: Obsolete

Win Source Part Number: 1255441-S29CL032J0RFFM010
Category: Integrated Circuits (ICs)>Memory
Series: CL-J
Package: Tray
Standard Package: 180
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (1M x 32)
Access Time: 54 ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 80-LBGA
Supplier Device Package: 80-FBGA (13x11)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 75 MHz
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 68 pct.
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: S29CL032J0RFFM010,428-4472,2832-S29CL032J0RFFM010
Product Status: Obsolete

Buy Now Datasheet
Memory - S29CL032J0RFFM010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit Parallel 75 MHz 54 ns 80-FBGA (13x11)

FLASH - NOR Memory IC 32Mbit Parallel 75 MHz 54 ns 80-FBGA (13x11)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29CL032J0RFFM010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29CL032J0RFFM010
Integrated Circuits (ICs) - Memory - Memory S29CL032J0RFFM010
IC FLASH 32MBIT PAR 75MHZ 80FBGA

IC FLASH 32MBIT PAR 75MHZ 80FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1255441-S29CL032J0RFFM010 S29CL032J0RFFM010 S29CL032J0RFFM010
Product Name Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile
Access Time 54 ns 54 ns
Cycle Time 60 ns 60 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - 51-02471V01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - Flash - S25FL128SAGMFI010 - 892878-S25FL128SAGMFI010 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers