Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29CD016J0PQFM010

Description
Win Source Part Number: 1255460-S29CD016J0PQ FM010 Category: Integrated Circuits (ICs)>Memory Series: CD-J Package: Tray Standard Package: 66 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (512K x 32) Access Time: 54 ns Voltage - Supply: 1.65V ~ 2.75V Package / Case: 80-BQFP Supplier Device Package: 80-PQFP (14x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255460-S29CD016J0PQ FM010 Category: Integrated Circuits (ICs)>Memory Series: CD-J Package: Tray Standard Package: 66 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (512K x 32) Access Time: 54 ns Voltage - Supply: 1.65V ~ 2.75V Package / Case: 80-BQFP Supplier Device Package: 80-PQFP (14x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255460-S29CD016J0PQFM010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255460-S29CD016J0PQFM010
Integrated Circuits (ICs) - Memory 1255460-S29CD016J0PQFM010
Win Source Part Number: 1255460-S29CD016J0PQ FM010 Category: Integrated Circuits (ICs)>Memory Series: CD-J Package: Tray Standard Package: 66 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (512K x 32) Access Time: 54 ns Voltage - Supply: 1.65V ~ 2.75V Package / Case: 80-BQFP Supplier Device Package: 80-PQFP (14x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1255460-S29CD016J0PQFM010
Category: Integrated Circuits (ICs)>Memory
Series: CD-J
Package: Tray
Standard Package: 66
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 16Mb (512K x 32)
Access Time: 54 ns
Voltage - Supply: 1.65V ~ 2.75V
Package / Case: 80-BQFP
Supplier Device Package: 80-PQFP (14x20)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 66 MHz
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29CD016J0PQFM010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29CD016J0PQFM010
Integrated Circuits (ICs) - Memory S29CD016J0PQFM010
IC FLASH 16MBIT PARALLEL 80PQFP

IC FLASH 16MBIT PARALLEL 80PQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255460-S29CD016J0PQFM010 S29CD016J0PQFM010
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 54 ns 54 ns
Cycle Time 60 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details