Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29CD016J0MQFM113

Description
Win Source Part Number: 1255476-S29CD016J0MQ FM113 Category: Integrated Circuits (ICs)>Memory Series: CD-J Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (512K x 32) Access Time: 54 ns Voltage - Supply: 1.65V ~ 2.75V Package / Case: 80-BQFP Supplier Device Package: 80-PQFP (14x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 56 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255476-S29CD016J0MQ FM113 Category: Integrated Circuits (ICs)>Memory Series: CD-J Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (512K x 32) Access Time: 54 ns Voltage - Supply: 1.65V ~ 2.75V Package / Case: 80-BQFP Supplier Device Package: 80-PQFP (14x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 56 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255476-S29CD016J0MQFM113 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255476-S29CD016J0MQFM113
Integrated Circuits (ICs) - Memory 1255476-S29CD016J0MQFM113
Win Source Part Number: 1255476-S29CD016J0MQ FM113 Category: Integrated Circuits (ICs)>Memory Series: CD-J Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (512K x 32) Access Time: 54 ns Voltage - Supply: 1.65V ~ 2.75V Package / Case: 80-BQFP Supplier Device Package: 80-PQFP (14x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 56 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1255476-S29CD016J0MQFM113
Category: Integrated Circuits (ICs)>Memory
Series: CD-J
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 16Mb (512K x 32)
Access Time: 54 ns
Voltage - Supply: 1.65V ~ 2.75V
Package / Case: 80-BQFP
Supplier Device Package: 80-PQFP (14x20)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 56 MHz
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1255476-S29CD016J0MQFM113
Product Name Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL256S-10TFV013 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 100 ns
Density 256000 kbits
View Details
2 suppliers
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
IC 8 BIT A/D MOD FLASH 20-SOIC - 815-TLC0820AIDW - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 20-SOIC (0.295, 7.50mm Width)
View Details