Win Source Part Number: 1019802-S29CD016J0MQ
Category: Integrated Circuits (ICs)>Memory
Series: CD-J
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 16Mb (512K x 32)
Access Time: 54 ns
Voltage - Supply: 1.65V ~ 2.75V
Package / Case: 80-BQFP
Supplier Device Package: 80-PQFP (14x20)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 56 MHz
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S29CD016
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 1019802-S29CD016J0MQFM110 |
| Product Name | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile |