Cypress Semiconductor Corp. Integrated Circuits(ICs) S29AS016J70BFV040

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027777-S29AS016J70BF V040 Category: Integrated Circuits(ICs) Family: Memory Series: AS-J Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Speed: 70ns Package: 48-VFBGA Manufacturer Device Package: 48-FBGA (8.15x6.15) Operating Supply Voltage: 1.65 V ~ 1.95 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 16M (2M x 8 or 1M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027777-S29AS016J70BF V040 Category: Integrated Circuits(ICs) Family: Memory Series: AS-J Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Speed: 70ns Package: 48-VFBGA Manufacturer Device Package: 48-FBGA (8.15x6.15) Operating Supply Voltage: 1.65 V ~ 1.95 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 16M (2M x 8 or 1M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 027777-S29AS016J70BFV040 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
027777-S29AS016J70BFV040
Integrated Circuits(ICs) 027777-S29AS016J70BFV040
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027777-S29AS016J70BF V040 Category: Integrated Circuits(ICs) Family: Memory Series: AS-J Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Speed: 70ns Package: 48-VFBGA Manufacturer Device Package: 48-FBGA (8.15x6.15) Operating Supply Voltage: 1.65 V ~ 1.95 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 16M (2M x 8 or 1M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 027777-S29AS016J70BFV040
Category: Integrated Circuits(ICs)
Family: Memory
Series: AS-J
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Speed: 70ns
Package: 48-VFBGA
Manufacturer Device Package: 48-FBGA (8.15x6.15)
Operating Supply Voltage: 1.65 V ~ 1.95 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 16M (2M x 8 or 1M x 16)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29AS016J70BFV040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29AS016J70BFV040
Integrated Circuits (ICs) - Memory S29AS016J70BFV040
IC FLASH 16MBIT PARALLEL 48FBGA

IC FLASH 16MBIT PARALLEL 48FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 027777-S29AS016J70BFV040 S29AS016J70BFV040
Product Name Integrated Circuits(ICs) Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH - NOR Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 1.65 V ~ 1.95 V 1.65V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00051729 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - Controllers - DP8422AVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers