Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 027776-S29AS016J70BF
Category: Integrated Circuits(ICs)
Family: Memory
Series: AS-J
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 70ns
Package: 48-VFBGA
Manufacturer Device Package: 48-FBGA (8.15x6.15)
Operating Supply Voltage: 1.65 V ~ 1.95 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 16M (2M x 8 or 1M x 16)
Interface: Parallel
Family Name: S29AS016J
Alternative Parts (Cross-Reference): HY29DS163BF-13I; HY29DS163TF-15; HY29DS162BF-13; HY29DS162BF-15;
Introduction Date: March 02, 2007
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC FLASH 16MBIT PARALLEL 48FBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 027776-S29AS016J70BFI043 | S29AS016J70BFI043 |
| Product Name | Integrated Circuits(ICs) | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; FLASH - NOR | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Supply Voltage | 1.65 V ~ 1.95 V | 1.65V ~ 1.95V |