Cypress Semiconductor Corp. Memory - Flash - S29AS008J70BFI030 S29AS008J70BFI030

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 807754-S29AS008J70BF I030 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 70ns Part Status: Obsolete (End Of Life) Supplier Device Package: 48-FBGA (8.15x6.15) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-VFBGA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 338 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 1.95V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 807754-S29AS008J70BF I030 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 70ns Part Status: Obsolete (End Of Life) Supplier Device Package: 48-FBGA (8.15x6.15) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-VFBGA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 338 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 1.95V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29AS008J70BFI030 - 807754-S29AS008J70BFI030 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29AS008J70BFI030
807754-S29AS008J70BFI030
Memory - Flash - S29AS008J70BFI030 807754-S29AS008J70BFI030
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 807754-S29AS008J70BF I030 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 70ns Part Status: Obsolete (End Of Life) Supplier Device Package: 48-FBGA (8.15x6.15) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-VFBGA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 338 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 1.95V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 807754-S29AS008J70BFI030
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8, 512K x 16)
Access Time: 70ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 48-FBGA (8.15x6.15)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 48-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 338
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 1.95V

Buy Now
Integrated Circuits (ICs) - Memory - S29AS008J70BFI030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29AS008J70BFI030
Integrated Circuits (ICs) - Memory S29AS008J70BFI030
IC FLASH 8MBIT PARALLEL 48FBGA

IC FLASH 8MBIT PARALLEL 48FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 807754-S29AS008J70BFI030 S29AS008J70BFI030
Product Name Memory - Flash - S29AS008J70BFI030 Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 70 ns 70 ns
Cycle Time 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Quad Memory IC and Storage Component - 774-S25FL064LABBHI020 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
7 suppliers