Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157117-S29AL032D70T
Memory Type: NOR
Memory Size: 4 MB
Interface: Parallel
Access Time: 70 ns
Density: 32 Mb
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 40
Categories: Custom Parts
Case / Package: TSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Data Bus Width: 16 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 35 mA
Address Bus Width: 22 b
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 1157117-S29AL032D70TFI003 |
| Product Name | Custom Parts - Custom Parts (S - T) - S29AL032D70TFI003 |
| Memory Category | Flash; NOR |
| Access Time | 70 ns |
| Operating Temperature | -40 C (-40 F) |
| Density | 32000 kbits |