Cypress Semiconductor Corp. Memory - Flash - S29AL032D70TAI040 S29AL032D70TAI040

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 046559-S29AL032D70TA I040 Packaging: Tray Operating Temp Range: -40C to 85C Mounting: Surface Mount Pin Count: 48 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: TSOP Operating Temperature (Max): 85C Operating Temperature (Min): -40C Operating Supply Voltage (Max): 3.6(V) Operating Supply Voltage (Min): 2.7(V) Density: 33554432(Bit) Number of Words: 4M/2M Sync/Async: Asynchronous Operating Supply Voltage (Typ): 3/3.3(V) Supply Current: 35(mA) Access Time (Max): 70(ns) Interface Type: Parallel Programmable: Yes Boot Type: Bottom Cell Type: NOR Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 046559-S29AL032D70TA I040 Packaging: Tray Operating Temp Range: -40C to 85C Mounting: Surface Mount Pin Count: 48 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: TSOP Operating Temperature (Max): 85C Operating Temperature (Min): -40C Operating Supply Voltage (Max): 3.6(V) Operating Supply Voltage (Min): 2.7(V) Density: 33554432(Bit) Number of Words: 4M/2M Sync/Async: Asynchronous Operating Supply Voltage (Typ): 3/3.3(V) Supply Current: 35(mA) Access Time (Max): 70(ns) Interface Type: Parallel Programmable: Yes Boot Type: Bottom Cell Type: NOR Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29AL032D70TAI040 - 046559-S29AL032D70TAI040 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29AL032D70TAI040
046559-S29AL032D70TAI040
Memory - Flash - S29AL032D70TAI040 046559-S29AL032D70TAI040
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 046559-S29AL032D70TA I040 Packaging: Tray Operating Temp Range: -40C to 85C Mounting: Surface Mount Pin Count: 48 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: TSOP Operating Temperature (Max): 85C Operating Temperature (Min): -40C Operating Supply Voltage (Max): 3.6(V) Operating Supply Voltage (Min): 2.7(V) Density: 33554432(Bit) Number of Words: 4M/2M Sync/Async: Asynchronous Operating Supply Voltage (Typ): 3/3.3(V) Supply Current: 35(mA) Access Time (Max): 70(ns) Interface Type: Parallel Programmable: Yes Boot Type: Bottom Cell Type: NOR Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 046559-S29AL032D70TAI040
Packaging: Tray
Operating Temp Range: -40C to 85C
Mounting: Surface Mount
Pin Count: 48
Operating Temperature Classification: Industrial
Rad Hardened: No
Package Type: TSOP
Operating Temperature (Max): 85C
Operating Temperature (Min): -40C
Operating Supply Voltage (Max): 3.6(V)
Operating Supply Voltage (Min): 2.7(V)
Density: 33554432(Bit)
Number of Words: 4M/2M
Sync/Async: Asynchronous
Operating Supply Voltage (Typ): 3/3.3(V)
Supply Current: 35(mA)
Access Time (Max): 70(ns)
Interface Type: Parallel
Programmable: Yes
Boot Type: Bottom
Cell Type: NOR
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 046559-S29AL032D70TAI040
Product Name Memory - Flash - S29AL032D70TAI040
Memory Category Flash
Operating Temperature 85 C (185 F)
Density 33554 kbits
Number of Words 4000 k
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 448-S25FL064LABNFA011-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
3 suppliers
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details