Cypress Semiconductor Corp. Memory - Flash - S29AL032D70BAI040 S29AL032D70BAI040

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231272-S29AL032D70B AI040 Memory Type: NOR Interface: Parallel Access Time: 70 ns Density: 32 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: Flash Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 35 mA
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231272-S29AL032D70B AI040 Memory Type: NOR Interface: Parallel Access Time: 70 ns Density: 32 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: Flash Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 35 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29AL032D70BAI040 - 1231272-S29AL032D70BAI040 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29AL032D70BAI040
1231272-S29AL032D70BAI040
Memory - Flash - S29AL032D70BAI040 1231272-S29AL032D70BAI040
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231272-S29AL032D70B AI040 Memory Type: NOR Interface: Parallel Access Time: 70 ns Density: 32 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: Flash Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 35 mA

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231272-S29AL032D70BAI040
Memory Type: NOR
Interface: Parallel
Access Time: 70 ns
Density: 32 Mb
Sync/Async: Asynchronous
Number of Pins: 48
Categories: Flash
Case / Package: FBGA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 35 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1231272-S29AL032D70BAI040
Product Name Memory - Flash - S29AL032D70BAI040
Memory Category Flash; NOR
Access Time 70 ns
Operating Temperature -40 C (-40 F)
Density 32000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 448-S25FL064LABNFI011-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
6 suppliers
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers