Cypress Semiconductor Corp. Memory - Flash - S29AL016J70TFI020 S29AL016J70TFI020

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027775-S29AL016J70TF I020 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 70ns Family Name: S29AL016J Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): K8D1716UBC-PC08; K8D1716UBC-YI09; K8D1716UTC-YC09; K8D1716UTC-PC08; Introduction Date: March 25, 2008 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Thailand, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027775-S29AL016J70TF I020 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 70ns Family Name: S29AL016J Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): K8D1716UBC-PC08; K8D1716UBC-YI09; K8D1716UTC-YC09; K8D1716UTC-PC08; Introduction Date: March 25, 2008 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Thailand, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29AL016J70TFI020 - 027775-S29AL016J70TFI020 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29AL016J70TFI020
027775-S29AL016J70TFI020
Memory - Flash - S29AL016J70TFI020 027775-S29AL016J70TFI020
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027775-S29AL016J70TF I020 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 70ns Family Name: S29AL016J Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): K8D1716UBC-PC08; K8D1716UBC-YI09; K8D1716UTC-YC09; K8D1716UTC-PC08; Introduction Date: March 25, 2008 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Thailand, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 027775-S29AL016J70TFI020
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 70ns
Family Name: S29AL016J
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): K8D1716UBC-PC08; K8D1716UBC-YI09; K8D1716UTC-YC09; K8D1716UTC-PC08;
Introduction Date: March 25, 2008
ECCN: EAR99
Country of Origin: Malaysia, Philippines, Thailand, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29AL016J70TFI020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29AL016J70TFI020
Integrated Circuits (ICs) - Memory - Memory S29AL016J70TFI020
IC FLASH 16MBIT PARALLEL 48TSOP

IC FLASH 16MBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 027775-S29AL016J70TFI020 S29AL016J70TFI020
Product Name Memory - Flash - S29AL016J70TFI020 Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash; Non-Volatile
Access Time 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; 48-TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 32000 kbits
View Details